IEC - International Electrotechnical Commission - IEC 60169-7:1975
Radio-frequency connectors - Part 7: R.F. coaxial connectors with inner diameter of outer conductor 9.5 mm (0.374 in) with bayonet lock - Characteristic impedance 50 ohms (Type C)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1975 |
| Status: | published |
| Page Count: | 39 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
Gives the dimensions for r.f. coaxial connectors which may preferably be used with r.f. cables 96 IEC 60050-7. These connector patterns are for medium power, quick disconnect applications using a... View More
Document History
September 6, 1993
Amendment 1 - Radio-frequency connectors. Part 7: R.F. coaxial connectors with inner diameter of outer conductor 9.5 mm (0.374 in) with bayonet lock - Characteristic impedance 50 ohms (Type C)
A description is not available for this item.
IEC 60169-7:1975
January 1, 1975
Radio-frequency connectors - Part 7: R.F. coaxial connectors with inner diameter of outer conductor 9.5 mm (0.374 in) with bayonet lock - Characteristic impedance 50 ohms (Type C)
Gives the dimensions for r.f. coaxial connectors which may preferably be used with r.f. cables 96 IEC 60050-7. These connector patterns are for medium power, quick disconnect applications using a...