IEC - International Electrotechnical Commission - IEC 60169-28:1994

Radio-frequency connectors - Part 28: Radio-frequency coaxial connectors with inner diameter of outer conductor of 5,60 mm (0,220 in) with snap-on coupling - Characteristic impedance 75 ohms

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 January 1994
Status: published
Page Count: 15
ICS Code (RF connectors): 33.120.30
abstract:

Provides basic intermateability and performance information for miniature coaxial connectors with overlapping PTFE dielectric interfaces for use with both flexible and semi-rigid r.f. cables. The... View More

Document History

IEC 60169-28:1994
January 31, 1994
Radio-frequency connectors - Part 28: Radio-frequency coaxial connectors with inner diameter of outer conductor of 5,60 mm (0,220 in) with snap-on coupling - Characteristic impedance 75 ohms
Provides basic intermateability and performance information for miniature coaxial connectors with overlapping PTFE dielectric interfaces for use with both flexible and semi-rigid r.f. cables. The...
Advertisement