IEC - International Electrotechnical Commission - IEC 60169-9:1978
Radio-frequency connectors. Part 9: R.F. coaxial connectors with inner diameter of outer conductor 3 mm (0.12 in) with screw coupling - Characteristic impedance 50 ohms (Type SMC)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1978 |
| Status: | published |
| Page Count: | 37 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
Concerns patterns for r.f. coaxial connectors which may preferably be used with r.f. cables 96 IEC 60050-1 or 60050-2. These connectors are for low power. They have a screw-type coupling mechanism... View More
Document History
March 20, 1996
Amendment 1 - Radio-frequency connectors. Part 9: R.F. coaxial connectors with inner diameter of outer conductor 3 mm (0.12 in) with screw coupling - Characteristic impedance 50 ohms (Type SMC)
A description is not available for this item.
IEC 60169-9:1978
January 1, 1978
Radio-frequency connectors. Part 9: R.F. coaxial connectors with inner diameter of outer conductor 3 mm (0.12 in) with screw coupling - Characteristic impedance 50 ohms (Type SMC)
Concerns patterns for r.f. coaxial connectors which may preferably be used with r.f. cables 96 IEC 60050-1 or 60050-2. These connectors are for low power. They have a screw-type coupling mechanism...