IEC - International Electrotechnical Commission - IEC 60169-27:1994

Radio-frequency connectors - Part 27: Radio-frequency coaxial connectors with screw coupling, typically for use in 75 ohms cable distribution systems (Type E)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 January 1994
Status: published
Page Count: 15
ICS Code (RF connectors): 33.120.30
abstract:

Specifies radio-frequency coaxial connectors wich are typically for use in 75 ohms cable distribution systems with a variety of flexible cables, but which may also be used in both matched up to 3... View More

Document History

IEC 60169-27:1994
January 31, 1994
Radio-frequency connectors - Part 27: Radio-frequency coaxial connectors with screw coupling, typically for use in 75 ohms cable distribution systems (Type E)
Specifies radio-frequency coaxial connectors wich are typically for use in 75 ohms cable distribution systems with a variety of flexible cables, but which may also be used in both matched up to 3 GHz...
Advertisement