IEC - International Electrotechnical Commission - IEC 60169-21:1985
Radio-frequency connectors. Part 21: Two types of radio-frequency connectors with inner diameter of outer conductor 9.5 mm (0.374 in) with different versions of screw coupling - Characteristic impedance 50 ohms (Types SC-A and SC-B)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1985 |
| Status: | published |
| Page Count: | 35 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
Standardizes the interface and ratings of two versions of a medium size r.f. connector for use with flexible and semirigid cables. The connectors are recommended to be utilized in medium power and... View More
Document History
January 23, 1996
Amendment 1 - Radio-frequency connectors. Part 21: Two types of radio-frequency connectors with inner diameter of outer conductor 9.5 mm (0.374 in) with different versions of screw coupling - Characteristic impedance 50 ohms (Types SC-A and SC-B)
A description is not available for this item.
IEC 60169-21:1985
January 1, 1985
Radio-frequency connectors. Part 21: Two types of radio-frequency connectors with inner diameter of outer conductor 9.5 mm (0.374 in) with different versions of screw coupling - Characteristic impedance 50 ohms (Types SC-A and SC-B)
Standardizes the interface and ratings of two versions of a medium size r.f. connector for use with flexible and semirigid cables. The connectors are recommended to be utilized in medium power and...