IEC - International Electrotechnical Commission - IEC 60169-20:1985
Radio-frequency connectors. Part 20: R.F. coaxial connectors with inner diameter of outer conductor of 2.08 mm (0.082 in) screw coupling. Characteristic impedance 50 ohms (Type SSMC)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1985 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
Provides basic mating and performance information for a subminiature coaxial connector for use with flexible and semi-rigid r.f. cables. The connectors are usable up to a frequency of 6 GHz. Only... View More
Document History
IEC 60169-20:1985
January 1, 1985
Radio-frequency connectors. Part 20: R.F. coaxial connectors with inner diameter of outer conductor of 2.08 mm (0.082 in) screw coupling. Characteristic impedance 50 ohms (Type SSMC)
Provides basic mating and performance information for a subminiature coaxial connector for use with flexible and semi-rigid r.f. cables. The connectors are usable up to a frequency of 6 GHz. Only the...