IEC - International Electrotechnical Commission - IEC TS 62771:2012
Information model covering the contents of IEC 81346-1 and IEC 81346-2, IEC 61175, IEC 61666 and IEC 81714-3
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 August 2012 |
| Status: | published |
| Page Count: | 21 |
| ICS Code (Generalities. Terminology. Standardization. Documentation (Vocabularies)): | 01.040.01 |
| ICS Code (Information technology (Vocabularies)): | 01.040.35 |
abstract:
IEC/TS 62771:2012(E) contains a formal reference information model of the concepts and methods established in IEC 81346-1, IEC 81346-2, IEC 61175, IEC 61666 and IEC 81714-3, which are its... View More
Document History
IEC TS 62771:2012
August 8, 2012
Information model covering the contents of IEC 81346-1 and IEC 81346-2, IEC 61175, IEC 61666 and IEC 81714-3
IEC/TS 62771:2012(E) contains a formal reference information model of the concepts and methods established in IEC 81346-1, IEC 81346-2, IEC 61175, IEC 61666 and IEC 81714-3, which are its normative...