IEC - International Electrotechnical Commission - ISO/IEC/IEEE 31320-2:2012
Information technology -- Modeling Languages -- Part 2: Syntax and Semantics for IDEF1X97 (IDEFobject)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 September 2012 |
| Status: | published |
| Page Count: | 305 |
| ICS Code (Software): | 35.080 |
abstract:
ISO/IEC/IEEE 31320-2:2012 describes the semantics and syntax of IDEF1X, a language used to represent a conceptual schema. Two styles of IDEF1X model are described.
The key style is used to... View More
Document History
ISO/IEC/IEEE 31320-2:2012
September 14, 2012
Information technology -- Modeling Languages -- Part 2: Syntax and Semantics for IDEF1X97 (IDEFobject)
ISO/IEC/IEEE 31320-2:2012 describes the semantics and syntax of IDEF1X, a language used to represent a conceptual schema. Two styles of IDEF1X model are described. The key style is used to produce...