IEC - International Electrotechnical Commission - ISO/IEC 29500-2:2012
Information technology -- Document description and processing languages -- Office Open XML File Formats -- Part 2: Open Packaging Conventions
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 August 2012 |
| Status: | revised |
| Page Count: | 129 |
| ICS Code (Languages used in information technology): | 35.060 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
abstract:
ISO/IEC 29500-2:2012 specifies a set of conventions that are used by Office Open XML documents to define the structure and functionality of a package in terms of a package model and a physical... View More
Document History
August 9, 2021
Document description and processing languages - Office Open XML file formats - Part 2: Open packaging conventions
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29500-2:2021 This document defines a set of...
ISO/IEC 29500-2:2012
August 22, 2012
Information technology -- Document description and processing languages -- Office Open XML File Formats -- Part 2: Open Packaging Conventions
ISO/IEC 29500-2:2012 specifies a set of conventions that are used by Office Open XML documents to define the structure and functionality of a package in terms of a package model and a physical model.
August 12, 2011
Information technology -- Document description and processing languages -- Office Open XML File Formats -- Part 2: Open Packaging Conventions
ISO/IEC 29500-2:2011 defines a general-purpose file/component packaging facility, which is built on top of the widely used ZIP file structure.
May 4, 2010
Corrigendum 1 - Information technology -- Document description and processing languages -- Office Open XML File Formats -- Part 2: Open Packaging Conventions -
A description is not available for this item.
November 17, 2008
Information technology - Document description and processing languages - Office Open XML File Formats - Part 2: Open Packaging Conventions
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29500-2:2008 defines a general-purpose...