IEC - International Electrotechnical Commission - ISO/IEC 18056:2012
Information technology -- Telecommunications and information exchange between systems -- XML Schema Definitions for Computer Supported Telecommunications Applications (CSTA) Phase III
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 September 2012 |
| Status: | published |
| Page Count: | 498 |
| ICS Code (Network layer): | 35.100.30 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 18056:2012 specifies an XML protocol for... View More
Document History
ISO/IEC 18056:2012
September 4, 2012
Information technology -- Telecommunications and information exchange between systems -- XML Schema Definitions for Computer Supported Telecommunications Applications (CSTA) Phase III
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 18056:2012 specifies an XML protocol for the...
May 12, 2010
Information technology -- Telecommunications and information exchange between systems -- XML protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
ISO/IEC 18056:2010 specifies an XML protocol for the services defined in ISO/IEC 18051. It provides an alternative protocol to the ASN.1-based protocol specified in ISO/IEC 18052. In addition to the...
December 10, 2007
Information technology -- Telecommunications and information exchange between systems -- XML Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
ISO/IEC 18056:2007 specifies an XML protocol for the services described in ISO/IEC 18051. It provides an alternative protocol to the ASN.1 based protocol specified in ISO/IEC 18052. ISO/IEC...