IEC - International Electrotechnical Commission - IEC 61753-061-2:2012
Fibre optic interconnecting devices and passive components - Performance standard - Part 061-2: Non-connectorized single-mode fibre optic pigtailed isolators for category C - Controlled environments
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 August 2012 |
| Status: | revised |
| Page Count: | 24 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 61753-061-2:2012 contains the minimum test and measurement requirements and severities which a fibre optic isolator as specified by IEC 61202-1 should satisfy in order to be categorized as... View More
Document History
April 9, 2020
Fibre optic interconnecting devices and passive components - Performance standard - Part 061-2: Single-mode fibre optic pigtailed style polarization independent isolators for category C - Controlled environments
IEC 61753-061-2:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 9, 2020
Fibre optic interconnecting devices and passive components - Performance standard - Part 061-2: Single-mode fibre optic pigtailed style polarization independent isolators for category C - Controlled environments
IEC 61753-061-2:2020 is available as IEC 61753-061-2:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61753-061-2:2012
August 24, 2012
Fibre optic interconnecting devices and passive components - Performance standard - Part 061-2: Non-connectorized single-mode fibre optic pigtailed isolators for category C - Controlled environments
IEC 61753-061-2:2012 contains the minimum test and measurement requirements and severities which a fibre optic isolator as specified by IEC 61202-1 should satisfy in order to be categorized as...