IEC - International Electrotechnical Commission - IEC 60794-1-23:2012

Optical fibre cables - Part 1-23: Generic specification - Basic optical cable test procedures - Cable element test methods

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 August 2012
Status: revised
Page Count: 16
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60794-23:2012 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and... View More

Document History

October 9, 2019
Optical fibre cables - Part 1-23: Generic specification - Basic optical cable test procedures - Cable element test methods
IEC 60794-1-23:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
October 9, 2019
Optical fibre cables - Part 1-23: Generic specification - Basic optical cable test procedures - Cable element test methods
IEC 60794-1-23:2019 is available as IEC 60794-1-23:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60794-1-23:2012
August 24, 2012
Optical fibre cables - Part 1-23: Generic specification - Basic optical cable test procedures - Cable element test methods
IEC 60794-23:2012 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and...
Advertisement