IEC - International Electrotechnical Commission - ISO/IEC 18047-6:2012
Information technology -- Radio frequency identification device conformance test methods -- Part 6: Test methods for air interface communications at 860 MHz to 960 MHz
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 July 2012 |
| Status: | revised |
| Page Count: | 78 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 18047-6:2012 defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications... View More
Document History
October 10, 2017
Information technology - Radio frequency identification device conformance test methods - Part 6: Test methods for air interface communications at 860 MHz to 960 MHz
ISO/IEC 18047-6 defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications given in...
ISO/IEC 18047-6:2012
July 30, 2012
Information technology -- Radio frequency identification device conformance test methods -- Part 6: Test methods for air interface communications at 860 MHz to 960 MHz
ISO/IEC 18047-6:2012 defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications given...