IEC - International Electrotechnical Commission - IEC 60096-0-1:2012
Radio frequency cables - Part 0-1: Guide to the design of detail specifications - Coaxial cables
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 October 2012 |
| Status: | published |
| Page Count: | 48 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
IEC 60096-0-1:2012 provides guidance for the design of radio frequency coaxial cables with braid, metallic tapes or tubular outer conductors. This third edition cancels and replaces the second... View More
Document History
January 25, 2017
Radio frequency cables - Part 1- 0: Guide to the design of detail specifications - Coaxial cables
IEC 60096-0-1:2012+A1:2017 provides guidance for the design of radio frequency coaxial cables with braid, metallic tapes or tubular outer conductors. This third edition cancels and replaces the...
January 25, 2017
Amendment 1 - Radio frequency cables - Part 1- 0: Guide to the design of detail specifications - Coaxial cables
A description is not available for this item.
IEC 60096-0-1:2012
October 30, 2012
Radio frequency cables - Part 0-1: Guide to the design of detail specifications - Coaxial cables
IEC 60096-0-1:2012 provides guidance for the design of radio frequency coaxial cables with braid, metallic tapes or tubular outer conductors. This third edition cancels and replaces the second...
July 31, 2000
Radio Frequency cables - Part 0-1: Guide to the design of detail specifications - Coaxial cables
Gives recommendations for design parameters, including nominal characteristic impedances and diameter over dielectric, and guidance for the design of radio-frequency coaxial cables with braid,...
May 5, 2000
Amendment 1 - Radio-frequency cables. Part 0: Guide to the design of detailed specifications - Section One: Coaxial cables
A description is not available for this item.
July 31, 1990
Radio-frequency cables. Part 0: Guide to the design of detailed specifications - Section One: Coaxial cables
Gives recommendations for design parameters, including nominal characteristic impedances and diameter over dielectric, and guidance for the design of radio-frequency coaxial cables with braid,...