IEC - International Electrotechnical Commission - IEC 61131-6:2012
Programmable controllers - Part 6: Functional safety
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 2 October 2012 |
| Status: | published |
| Page Count: | 203 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (IT applications in industry): | 35.240.50 |
abstract:
IEC 61131-6:2012 specifies requirements for programmable controllers (PLCs) and their associated peripherals, as defined in Part 1, which are intended to be used as the logic subsystem of an... View More
Document History
IEC 61131-6:2012
October 2, 2012
Programmable controllers - Part 6: Functional safety
IEC 61131-6:2012 specifies requirements for programmable controllers (PLCs) and their associated peripherals, as defined in Part 1, which are intended to be used as the logic subsystem of an...