IEC - International Electrotechnical Commission - IEC 62271-111:2012

High-voltage switchgear and controlgear - Part 111: Automatic circuit reclosers and fault interrupters for alternating current systems up to 38 kV

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 September 2012
Status: revised
Page Count: 129
ICS Code (High voltage switchgear and controlgear): 29.130.10
abstract:

IEC 62271-111:2012(E) applies to all overhead, pad mounted, dry vault and submersible single or multi-pole alternating current automatic circuit reclosers and fault interrupters for rated maximum... View More

Document History

February 12, 2019
High-voltage switchgear and controlgear - Part 111: Automatic circuit reclosers for alternating current systems up to and including 38 kV
IEC 62271-111:2019 applies to all overhead, pad-mounted, dry vault and submersible single or multi-pole alternating current automatic circuit reclosers for rated maximum voltages above 1 000 V and up...
IEC 62271-111:2012
September 25, 2012
High-voltage switchgear and controlgear - Part 111: Automatic circuit reclosers and fault interrupters for alternating current systems up to 38 kV
IEC 62271-111:2012(E) applies to all overhead, pad mounted, dry vault and submersible single or multi-pole alternating current automatic circuit reclosers and fault interrupters for rated maximum...
November 28, 2005
High voltage switchgear and controlgear - Part 111: Overhead, pad-mounted, dry vault, and submersible automatic circuit reclosers and fault interrupters for alternating current systems up to 38 kV
This standard covers required definitions, ratings, procedures for performing design tests, production tests, and construction requirements for overhead, pad-mounted, dry vault, and submersible...
Advertisement