IEC - International Electrotechnical Commission - IEC 61439-4:2012
Low-voltage switchgear and controlgear assemblies - Part 4: Particular requirements for assemblies for construction sites (ACS)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 November 2012 |
| Status: | revised |
| Page Count: | 58 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
abstract:
IEC 61439-4:2012 defines the specific requirements of ACS as follows:
- ASSEMBLIES for which the rated voltage does not exceed 1 000 V in case of a.c. or 1 500 V in case of d.c.;
-... View More
Document History
October 17, 2023
Low-voltage switchgear and controlgear assemblies - Part 4: Particular requirements for assemblies for construction sites (ACS)
IEC 61439-4:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
October 17, 2023
Low-voltage switchgear and controlgear assemblies - Part 4: Particular requirements for assemblies for construction sites (ACS)
IEC 61439-4:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
October 17, 2023
Low-voltage switchgear and controlgear assemblies - Part 4: Particular requirements for assemblies for construction sites (ACS)
IEC 61439-4:2023 is available as IEC 61439-4:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61439-4:2012
November 15, 2012
Low-voltage switchgear and controlgear assemblies - Part 4: Particular requirements for assemblies for construction sites (ACS)
IEC 61439-4:2012 defines the specific requirements of ACS as follows: - ASSEMBLIES for which the rated voltage does not exceed 1 000 V in case of a.c. or 1 500 V in case of d.c.; - ASSEMBLIES where...