IEC - International Electrotechnical Commission - IEC 61196-1-119:2012
Coaxial communication cables - Part 1-119: Electrical test methods - RF power rating
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 September 2012 |
| Status: | revised |
| Page Count: | 10 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
IEC 61196-1-119:2012(E) defines the requirements to determine the average power handling capability of a coaxial cable at specified frequencies at ambient temperatures.
Document History
July 27, 2023
Coaxial communication cables - Part 1-119: Electrical test methods - RF power for coaxial cables and cable assemblies
IEC 61196-1-119:2023 provides test methods for RF power rating and power withstanding of RF coaxial cables and cable assemblies at specified frequency, temperature and altitude. This document is...
May 12, 2020
Coaxial communication cables - Part 1-119: Electrical test methods - RF average power rating
IEC 61196-1-119:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 12, 2020
Coaxial communication cables - Part 1-119: Electrical test methods - RF average power rating
IEC 61196-1-119:2020 is available as IEC 61196-1-119:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61196-1-119:2012
September 25, 2012
Coaxial communication cables - Part 1-119: Electrical test methods - RF power rating
IEC 61196-1-119:2012(E) defines the requirements to determine the average power handling capability of a coaxial cable at specified frequencies at ambient temperatures.