IEC - International Electrotechnical Commission - IEC 61360-2:2012
Standard data element types with associated classification scheme for electric components - Part 2: EXPRESS dictionary schema
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 2 October 2012 |
| Status: | published |
| Page Count: | 355 |
| ICS Code (Electronic components in general): | 31.020 |
abstract:
L'IEC 61360-2:2012 fournit un modèle formel pour les données conformément au domaine d'application donné dans l'IEC 61360-1 et l'ISO 13584-42. Elle fournit un moyen pour la représentation et... View More
Document History
IEC 61360-2:2012
October 2, 2012
Standard data element types with associated classification scheme for electric components - Part 2: EXPRESS dictionary schema
L'IEC 61360-2:2012 fournit un modèle formel pour les données conformément au domaine d'application donné dans l'IEC 61360-1 et l'ISO 13584-42. Elle fournit un moyen pour la représentation et...
February 9, 2004
Standard data element types with associated classification scheme for electric components - Part 2: EXPRESS dictionary schema
Provides a common formal model for the IEC 61360-1 and ISO 13584-42 and facilitates their harmonization. Allows for the implementation of dictionary systems dealing with data delivered according to...
December 17, 2003
Amendment 1 - Standard data element types with associated classification scheme for electric components - Part 2: EXPRESS dictionary schema
Introduces updates to align with ISO 13584-42.
January 18, 2002
Standard data element types with associated classification scheme for electric components - Part 2: EXPRESS dictionary schema
Provides a common formal model for the IEC 61360-1 and ISO 13584-42 and facilitates their harmonization. Allows for the implementation of dictionary systems dealing with data delivered according to...
April 29, 1998
Standard data element types with associated classification scheme for electric components - Part 2: EXPRESS Dictionary schema
Provides a common formal model for the IEC 61360-1 and ISO 13584-42 and facilitates their harmonization. Allows for the implementation of dictionary systems dealing with data delivered according to...