IEC - International Electrotechnical Commission - ISO/IEC 23007-2:2012
Information technology -- Rich media user interfaces -- Part 2: Advanced user interaction (AUI) interfaces
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 September 2012 |
| Status: | published |
| Page Count: | 33 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
abstract:
ISO/IEC 23007-2:2012 specifies advanced user interaction interfaces (AUI) to support various advanced user interaction devices. The AUI interface is a part of the bridge between scene descriptions... View More
Document History
ISO/IEC 23007-2:2012
September 28, 2012
Information technology -- Rich media user interfaces -- Part 2: Advanced user interaction (AUI) interfaces
ISO/IEC 23007-2:2012 specifies advanced user interaction interfaces (AUI) to support various advanced user interaction devices. The AUI interface is a part of the bridge between scene descriptions...