IEC - International Electrotechnical Commission - IEC 60794-4-20:2012
Optical fibre cables - Part 4-20: Aerial optical cables along electrical power lines - Family specification for ADSS (All Dielectric Self Supported) optical cables
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 October 2012 |
| Status: | revised |
| Page Count: | 33 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60794-4-20:2012(E) is a family specification, covers optical telecommunication cables, commonly with single-mode fibres to be used primarily in overhead power lines applications. The cable may... View More
Document History
August 28, 2018
Optical fibre cables - Part 4-20: Sectional specification - Aerial optical cables along electrical power lines - Family specification for ADSS (all dielectric self-supported) optical cables
IEC 60794-4-20:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 28, 2018
Optical fibre cables - Part 4-20: Sectional specification - Aerial optical cables along electrical power lines - Family specification for ADSS (all dielectric self-supported) optical cables
IEC 60794-4-20:2018 is also available as IEC 60794-4-20:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
IEC 60794-4-20:2012
October 25, 2012
Optical fibre cables - Part 4-20: Aerial optical cables along electrical power lines - Family specification for ADSS (All Dielectric Self Supported) optical cables
IEC 60794-4-20:2012(E) is a family specification, covers optical telecommunication cables, commonly with single-mode fibres to be used primarily in overhead power lines applications. The cable may...