IEC - International Electrotechnical Commission - IEC 60695-11-3:2012

Fire hazard testing - Part 11-3: Test flames - 500 W flames - Apparatus and confirmational test methods

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 August 2012
Status: published
Page Count: 57
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
abstract:

IEC 60695-11-3:2012 provides detailed requirements for the production of either of two 500 W nominal, pre-mixed type test flames. The approximate overall height of each flame is 125 mm. Two... View More

Document History

IEC 60695-11-3:2012
August 13, 2012
Fire hazard testing - Part 11-3: Test flames - 500 W flames - Apparatus and confirmational test methods
IEC 60695-11-3:2012 provides detailed requirements for the production of either of two 500 W nominal, pre-mixed type test flames. The approximate overall height of each flame is 125 mm. Two methods...
Advertisement