IEC - International Electrotechnical Commission - IEC 60512-99-001:2012

Connectors for electronic equipment - Tests and measurements - Part 99-001: Test schedule for engaging and separating connectors under electrical load - Test 99a: Connectors used in twisted pair communication cabling with remote power

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 August 2012
Status: published
Page Count: 22
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

IEC 60512-99-001:2012 used for the assessment of connectors within the scope of SC 48B that are used in twisted pair communication cabling with remote power, such as ISO/IEC 11801 Class D, or... View More

Document History

IEC 60512-99-001:2012
August 13, 2012
Connectors for electronic equipment - Tests and measurements - Part 99-001: Test schedule for engaging and separating connectors under electrical load - Test 99a: Connectors used in twisted pair communication cabling with remote power
IEC 60512-99-001:2012 used for the assessment of connectors within the scope of SC 48B that are used in twisted pair communication cabling with remote power, such as ISO/IEC 11801 Class D, or better,...
Advertisement