IEC - International Electrotechnical Commission - ISO/IEC 24730-21:2012
Information technology -- Real time locating systems (RTLS) -- Part 21: Direct Sequence Spread Spectrum (DSSS) 2,4 GHz air interface protocol: Transmitters operating with a single spread code and employing a DBPSK data encoding and BPSK spreading scheme
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 May 2012 |
| Status: | published |
| Page Count: | 31 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 24730-2 is comprised of a main document and two additional parts, ISO/IEC 24730-21 and ISO/IEC 24730-22, and defines a networked location system that provides X-Y coordinates and data... View More
Document History
ISO/IEC 24730-21:2012
May 31, 2012
Information technology -- Real time locating systems (RTLS) -- Part 21: Direct Sequence Spread Spectrum (DSSS) 2,4 GHz air interface protocol: Transmitters operating with a single spread code and employing a DBPSK data encoding and BPSK spreading scheme
ISO/IEC 24730-2 is comprised of a main document and two additional parts, ISO/IEC 24730-21 and ISO/IEC 24730-22, and defines a networked location system that provides X-Y coordinates and data...