IEC - International Electrotechnical Commission - ISO/IEC 24730-2:2012
Information technology -- Real time locating systems (RTLS) -- Part 2: Direct Sequence Spread Spectrum (DSSS) 2,4 GHz air interface protocol
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 May 2012 |
| Status: | published |
| Page Count: | 6 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 24730-2:2012 is comprised of this main document and two additional parts, ISO/IEC 24730-21 and ISO/IEC 24730-22, and defines a networked location system that provides X-Y coordinates and... View More
Document History
ISO/IEC 24730-2:2012
May 31, 2012
Information technology -- Real time locating systems (RTLS) -- Part 2: Direct Sequence Spread Spectrum (DSSS) 2,4 GHz air interface protocol
ISO/IEC 24730-2:2012 is comprised of this main document and two additional parts, ISO/IEC 24730-21 and ISO/IEC 24730-22, and defines a networked location system that provides X-Y coordinates and data...
December 7, 2006
Information technology -- Real-time locating systems (RTLS) -- Part 2: 2,4 GHz air interface protocol
ISO/IEC 24730 defines two air interface protocols and a single application program interface (API) for real-time locating systems (RTLS) for use in asset management and is intended to allow for...