IEC - International Electrotechnical Commission - IEC 60794-1-22:2012

Optical fibre cables - Part 1-22: Generic specification - Basic optical cable test procedures - Environmental tests methods

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 June 2012
Status: revised
Page Count: 28
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60794-1-22:2012(E) applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres... View More

Document History

October 5, 2017
Optical fibre cables - Part 1-22: Generic specification - Basic optical cable test procedures - Environmental test methods
IEC 60794-1-22:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
October 5, 2017
Optical fibre cables - Part 1-22: Generic specification - Basic optical cable test procedures - Environmental test methods
IEC 60794-1-22:2017 is available as IEC 60794-1-22:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60794-1-22:2012
June 12, 2012
Optical fibre cables - Part 1-22: Generic specification - Basic optical cable test procedures - Environmental tests methods
IEC 60794-1-22:2012(E) applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and...
Advertisement