IEC - International Electrotechnical Commission - IEC 61535:2009+AMD1:2012 CSV

Installation couplers intended for permanent connection in fixedinstallations

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 May 2012
Status: revised
Page Count: 94
ICS Code (Other electrical accessories): 29.120.99
abstract:

IEC 61535:2009+A1:2012 applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V a.c. and a rated connecting capacity up to... View More

Document History

March 24, 2023
Installation couplers intended for permanent connection in fixed installations
IEC 61535:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 24, 2023
Installation couplers intended for permanent connection in fixed installations
IEC 61535:2023 is available as IEC 61535:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
October 16, 2019
Installation couplers intended for permanent connection in fixed installations
IEC 61535:2019 is available as IEC 61535:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
October 16, 2019
Installation couplers intended for permanent connection in fixed installations
IEC 61535:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 24, 2014
Corrigendum 1 - Installation couplers intended for permanent connection in fixed installations
A description is not available for this item.
Amendment 1 - Installation couplers intended for permanent connection in fixed installations
A description is not available for this item.
IEC 61535:2009+AMD1:2012 CSV
May 16, 2012
Installation couplers intended for permanent connection in fixedinstallations
IEC 61535:2009+A1:2012 applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V a.c. and a rated connecting capacity up to and...
February 23, 2009
Installation couplers intended for permanent connection in fixed installations
IEC 61535:2009 applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V a.c. and a rated connecting capacity up to and...
Advertisement