IEC - International Electrotechnical Commission - IEC 62153-4-14:2012

Metallic communication cable test methods - Part 4-14: Electromagnetic compatibility (EMC) - Coupling attenuation of cable assemblies (Field conditions) absorbing clamp method

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 May 2012
Status: published
Page Count: 16
ICS Code (Transmission systems): 33.040.20
abstract:

IEC 62153-4-14:2012(E) is applicable to the in-field test method that is used to determine the coupling attenuation for installed links and channels used in analogue and digital communication... View More

Document History

IEC 62153-4-14:2012
May 15, 2012
Metallic communication cable test methods - Part 4-14: Electromagnetic compatibility (EMC) - Coupling attenuation of cable assemblies (Field conditions) absorbing clamp method
IEC 62153-4-14:2012(E) is applicable to the in-field test method that is used to determine the coupling attenuation for installed links and channels used in analogue and digital communication...
Advertisement