IEC - International Electrotechnical Commission - IEC 62271-107:2012
High-voltage switchgear and controlgear - Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 May 2012 |
| Status: | revised |
| Page Count: | 94 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
abstract:
IEC 62271-107:2012 applies to three-pole operated units for distribution systems that are functional assemblies of a circuit-switcher and current-limiting fuses designed so as to be capable... View More
Document History
May 28, 2019
High-voltage switchgear and controlgear - Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV
IEC 62271-107:2019 is available as IEC 62271-107:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 28, 2019
High-voltage switchgear and controlgear - Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV
IEC 62271-107:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62271-107:2012
May 29, 2012
High-voltage switchgear and controlgear - Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV
IEC 62271-107:2012 applies to three-pole operated units for distribution systems that are functional assemblies of a circuit-switcher and current-limiting fuses designed so as to be capable of: -...
September 6, 2005
High-voltage switchgear and controlgear - Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV
This part of IEC 62271 applies to three-pole operated units for distribution systems that are functional assemblies of a circuit-switcher and current-limiting fuses