IEC - International Electrotechnical Commission - IEC 61754-26:2012
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 26: Type SF connector family
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 July 2012 |
| Status: | published |
| Page Count: | 28 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61754-26:2012 defines the standard interface dimensions for the type SF optical board connector that uses a normal glass fibre and the physical contact technique to connect flexible optical... View More
Document History
IEC 61754-26:2012
July 24, 2012
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 26: Type SF connector family
IEC 61754-26:2012 defines the standard interface dimensions for the type SF optical board connector that uses a normal glass fibre and the physical contact technique to connect flexible optical...