IEC - International Electrotechnical Commission - ISO/IEC 18000-62:2012
Information technology -- Radio frequency identification for item management -- Part 62: Parameters for air interface communications at 860 MHz to 960 MHz Type B
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 July 2012 |
| Status: | published |
| Page Count: | 68 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 18000-62:2012 defines the air interface for radio frequency identification (RFID) devices operating in the 860 MHz to 960 MHz Industrial, Scientific, and Medical (ISM) band used in item... View More
Document History
ISO/IEC 18000-62:2012
July 13, 2012
Information technology -- Radio frequency identification for item management -- Part 62: Parameters for air interface communications at 860 MHz to 960 MHz Type B
ISO/IEC 18000-62:2012 defines the air interface for radio frequency identification (RFID) devices operating in the 860 MHz to 960 MHz Industrial, Scientific, and Medical (ISM) band used in item...