IEC - International Electrotechnical Commission - IEC/ISO/IEEE 80005-1:2012
Utility connections in port - Part 1: High Voltage Shore Connection (HVSC) Systems - General requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 July 2012 |
| Status: | revised |
| Page Count: | 64 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
abstract:
IEC/ISO/IEEE 80005-1:2012(E) describes high voltage shore connection (HVSC) systems, on board the ship and on shore, to supply the ship with electrical power from shore. This standard is... View More
Document History
IEC/ISO/IEEE 80005-1:2012
July 5, 2012
Utility connections in port - Part 1: High Voltage Shore Connection (HVSC) Systems - General requirements
IEC/ISO/IEEE 80005-1:2012(E) describes high voltage shore connection (HVSC) systems, on board the ship and on shore, to supply the ship with electrical power from shore. This standard is applicable...