IEC - International Electrotechnical Commission - IEC 60317-49:2012

Specifications for particular types of winding wires - Part 49: Glass-fibre wound high temperature resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 July 2012
Status: published
Page Count: 17
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-49:2012 specifies the requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180. The... View More

Document History

January 23, 2013
Corrigendum 1 - Specifications for particular types of winding wires - Part 49: Glass-fibre wound high temperature resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
A description is not available for this item.
IEC 60317-49:2012
July 9, 2012
Specifications for particular types of winding wires - Part 49: Glass-fibre wound high temperature resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
IEC 60317-49:2012 specifies the requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180. The impregnating...
October 20, 1999
Specifications for particular types of winding wires - Part 49: Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
A description is not available for this item.
Advertisement