IEC - International Electrotechnical Commission - IEC 62585:2012
Electroacoustics - Methods to determine corrections to obtain the free-field response of a sound level meter
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 July 2012 |
| Status: | published |
| Page Count: | 81 |
| ICS Code (Electroacoustics): | 17.140.50 |
abstract:
IEC 62585:2012 provides information on the corrections required over a range of frequencies in order for a periodic test of a sound level meter to be performed according to IEC 61672-3. These... View More
Document History
IEC 62585:2012
July 25, 2012
Electroacoustics - Methods to determine corrections to obtain the free-field response of a sound level meter
IEC 62585:2012 provides information on the corrections required over a range of frequencies in order for a periodic test of a sound level meter to be performed according to IEC 61672-3. These...