IEC - International Electrotechnical Commission - IEC 60317-62:2012
Specifications for particular types of winding wires - Part 62: Polyester glass fibre wound, minimum class 200 resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 July 2012 |
| Status: | revised |
| Page Count: | 20 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-62:2012 specifies the requirements of polyester glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper winding wire, temperature index 200. The range of... View More
Document History
June 10, 2020
Specifications for particular types of winding wires - Part 62: Polyester glass-fibre wound, silicone resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
IEC 60317-62:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 10, 2020
Specifications for particular types of winding wires - Part 62: Polyester glass-fibre wound, silicone resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
IEC 60317-62:2020 is available as IEC 60317-62:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60317-62:2012
July 12, 2012
Specifications for particular types of winding wires - Part 62: Polyester glass fibre wound, minimum class 200 resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
IEC 60317-62:2012 specifies the requirements of polyester glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper winding wire, temperature index 200. The range of...