IEC - International Electrotechnical Commission - ISO/IEC 24730-22:2012

Information technology -- Real time locating systems (RTLS) -- Part 22: Direct Sequence Spread Spectrum (DSSS) 2,4 GHz air interface protocol: Transmitters operating with multiple spread codes and employing a QPSK data encoding and Walsh offset QPSK (WOQPSK) spreading scheme

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 May 2012
Status: published
Page Count: 19
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

ISO/IEC 24730-2 is comprised of a main document and two additional parts, ISO/IEC 24730-21 and ISO/IEC 24730-22, and defines a networked location system that provides X-Y coordinates and data... View More

Document History

ISO/IEC 24730-22:2012
May 31, 2012
Information technology -- Real time locating systems (RTLS) -- Part 22: Direct Sequence Spread Spectrum (DSSS) 2,4 GHz air interface protocol: Transmitters operating with multiple spread codes and employing a QPSK data encoding and Walsh offset QPSK (WOQPSK) spreading scheme
ISO/IEC 24730-2 is comprised of a main document and two additional parts, ISO/IEC 24730-21 and ISO/IEC 24730-22, and defines a networked location system that provides X-Y coordinates and data...
Advertisement