IEC - International Electrotechnical Commission - IEC 61754-20-100:2012
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 20-100: Interface standard for LC connectors with protective housings related to IEC 61076-3-106
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 May 2012 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61754-20-100:2012 covers connectors with protective housings. The housing is defined as variant 4 in IEC 61076-3-106:2006. These connectors use a push-pull coupling mechanism. To connect the... View More
Document History
IEC 61754-20-100:2012
May 23, 2012
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 20-100: Interface standard for LC connectors with protective housings related to IEC 61076-3-106
IEC 61754-20-100:2012 covers connectors with protective housings. The housing is defined as variant 4 in IEC 61076-3-106:2006. These connectors use a push-pull coupling mechanism. To connect the...