IEC - International Electrotechnical Commission - IEC 61753-087-6:2012
Fibre optic interconnecting devices and passive components - Performance standard - Part 087-6: Non-connectorised single-mode bidirectional 1 310 nm upstream and 1 490 nm downstream WWDM devices for category O - Uncontrolled environment
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 February 2012 |
| Status: | published |
| Page Count: | 14 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61753-087-6:2012 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed 1 310 nm upstream and 1 490 nm downstream wide... View More
Document History
IEC 61753-087-6:2012
February 21, 2012
Fibre optic interconnecting devices and passive components - Performance standard - Part 087-6: Non-connectorised single-mode bidirectional 1 310 nm upstream and 1 490 nm downstream WWDM devices for category O - Uncontrolled environment
IEC 61753-087-6:2012 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed 1 310 nm upstream and 1 490 nm downstream wide wavelength...