IEC - International Electrotechnical Commission - ISO/IEC 23271:2012

Information technology -- Common Language Infrastructure (CLI)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 February 2012
Status: published
Page Count: 546
ICS Code (Languages used in information technology): 35.060
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 23271:2012 defines the Common Language... View More

Document History

ISO/IEC 23271:2012
February 13, 2012
Information technology -- Common Language Infrastructure (CLI)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 23271:2012 defines the Common Language...
September 27, 2006
Information technology -- Common Language Infrastructure (CLI) Partitions I to VI
ISO/IEC 23271:2006 defines the Common Language Infrastructure (CLI) in which applications written in multiple high-level languages can be executed in different system environments without the need to...
Advertisement