IEC - International Electrotechnical Commission - ISO/IEC 7810:2003/AMD2:2012

Amendment 2 - Identification cards -- Physical characteristics - Opacity

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 January 2012
Status: revised
Page Count: 1
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15

Document History

January 12, 2024
Amendment 1 - Identification cards - Physical characteristics - Additional requirements for integrated circuit cards with contacts
A description is not available for this item.
December 18, 2019
Identification cards - Physical characteristics
This document describes the characteristics for identification cards and the use of such cards for international interchange. This document specifies the physical characteristics of identification...
ISO/IEC 7810:2003/AMD2:2012
January 10, 2012
Amendment 2 - Identification cards -- Physical characteristics - Opacity
A description is not available for this item.
December 3, 2009
Amendment 1 - Identification cards -- Physical characteristics - Criteria for cards containing integrated circuits
A description is not available for this item.
October 31, 2003
Identification cards -- Physical characteristics
ISO/IEC 7810:2003 is one of a series of standards describing the characteristics of identification cards. It is the purpose of ISO/IEC 7810:2003 to provide criteria to which cards shall perform and...
Advertisement