IEC - International Electrotechnical Commission - ISO/IEC 18047-2:2012
Information technology -- Radio frequency identification device conformance test methods -- Part 2: Test methods for air interface communications below 135 kHz
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 January 2012 |
| Status: | published |
| Page Count: | 29 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 18047-2:2012 defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications... View More
Document History
ISO/IEC 18047-2:2012
January 19, 2012
Information technology -- Radio frequency identification device conformance test methods -- Part 2: Test methods for air interface communications below 135 kHz
ISO/IEC 18047-2:2012 defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications given...