IEC - International Electrotechnical Commission - IEC 61300-3-33:2012

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-33: Examinations and measurements - Withdrawal force from a resilient alignment sleeve using gauge pins

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 February 2012
Status: revised
Page Count: 11
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61300-3-33:2012 describes the procedure to measure the withdrawal force between the ferrule (gauge pin) of the plug connector and the resilient alignment sleeve of the adapter. The gauge pin... View More

Document History

Corrigendum 1 - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-33: Examinations and measurements - Withdrawal force from a resilient alignment sleeve using pin gauges
A description is not available for this item.
January 28, 2022
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-33: Examinations and measurements - Withdrawal force from a resilient alignment sleeve using pin gauges
IEC 61300-3-33:2022 describes the procedure to measure the withdrawal force between the pin gauge and the resilient alignment sleeve. This measurement procedure is applicable to single-fibre...
IEC 61300-3-33:2012
February 22, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-33: Examinations and measurements - Withdrawal force from a resilient alignment sleeve using gauge pins
IEC 61300-3-33:2012 describes the procedure to measure the withdrawal force between the ferrule (gauge pin) of the plug connector and the resilient alignment sleeve of the adapter. The gauge pin...
April 16, 1999
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-33: Examinations and measurements - Ferrule withdrawal force
Describes the procedure to measure the withdrawal force between the ferrule of the plug connector and the resilient alignment sleeve of the adapter.
Advertisement