IEC - International Electrotechnical Commission - IEC 60364-7-709:2007/AMD1:2012
Amendment 1 - Low-voltage electrical installations - Part 7-709: Requirements for special installations or locations - Marinas and similar locations
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 February 2012 |
| Status: | published |
| Page Count: | 4 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Electricity supply systems): | 91.140.50 |
Document History
March 26, 2012
Low-voltage electrical installations - Part 7-709: Requirements for special installations or locations - Marinas and similar locations
IEC 60364-7-709:2007+A1:2012 applies only to circuits intended to supply pleasure craft or houseboats in marinas and similar locations. The particular requirements do not apply to the supply of house...
IEC 60364-7-709:2007/AMD1:2012
February 15, 2012
Amendment 1 - Low-voltage electrical installations - Part 7-709: Requirements for special installations or locations - Marinas and similar locations
A description is not available for this item.
May 10, 2007
Low-voltage electrical installations - Part 7-709: Requirements for special installations or locations - Marinas and similar locations
The particular requirements specified in this part of IEC 60364 apply only to circuits intended to supply pleasure craft or houseboats in marinas and similar locations. The particular requirements do...
September 9, 1994
Electrical installations of buildings - Part 7: Requirements for special installations or locations - Section 709: Marinas and pleasure craft
Applies to the electrical installation in marinas which provide connections to pleasure craft and to the electrical installation in pleasure craft supplied only from the on-shore power-supply system....