IEC - International Electrotechnical Commission - ISO/IEC 29179:2012
Information technology -- Mobile item identification and management -- Mobile AIDC application programming interface
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 January 2012 |
| Status: | withdrawn |
| Page Count: | 18 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 29179:2012 provides a description of Mobile AIDC (automatic identification and data capture) applications and specifies the functional requirements of Mobile AIDC application interfaces.... View More
Document History
ISO/IEC 29179:2012
January 20, 2012
Information technology -- Mobile item identification and management -- Mobile AIDC application programming interface
ISO/IEC 29179:2012 provides a description of Mobile AIDC (automatic identification and data capture) applications and specifies the functional requirements of Mobile AIDC application interfaces. It...