IEC - International Electrotechnical Commission - IEC 60297-3-107:2012

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-107: Dimensions of subracks and plug-in units, small form factor

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 January 2012
Status: published
Page Count: 69
ICS Code (Mechanical structures for electronic equipment): 31.240
abstract:

IEC 60297-3-107:2012 defines the interface dimensions between subracks and associated plug-in units using connectors as defined in PICMG-MTCA.0 (Fixed board, see Figure 7) and IEC 61076-4-116 (Two... View More

Document History

IEC 60297-3-107:2012
January 10, 2012
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-107: Dimensions of subracks and plug-in units, small form factor
IEC 60297-3-107:2012 defines the interface dimensions between subracks and associated plug-in units using connectors as defined in PICMG-MTCA.0 (Fixed board, see Figure 7) and IEC 61076-4-116 (Two...
Advertisement