IEC - International Electrotechnical Commission - ISO/IEC 14543-5-6:2012

Information technology - Home electronic system (HES) architecture - Part 5-6: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Service type

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 February 2012
Status: published
Page Count: 279
ICS Code (IT applications in building and construction industry): 35.240.67
abstract:

ISO/IEC 14543-5-6:2012(E) specifies the service types that conform to ISO/IEC 14543-5-1. It is applicable to computers, household appliances and communication devices that implement media or data... View More

Document History

ISO/IEC 14543-5-6:2012
February 23, 2012
Information technology - Home electronic system (HES) architecture - Part 5-6: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Service type
ISO/IEC 14543-5-6:2012(E) specifies the service types that conform to ISO/IEC 14543-5-1. It is applicable to computers, household appliances and communication devices that implement media or data...
Advertisement