IEC - International Electrotechnical Commission - IEC 60296:2012

Fluids for electrotechnical applications - Unused mineral insulating oils for transformers and switchgear

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 February 2012
Status: revised
Page Count: 43
ICS Code (Insulating oils): 29.040.10
abstract:

IEC 60296:2012 is now available as IEC Standards+ 60296:2012 which contains the International Standard and its Redline version, showing all changes of the technical content compared to the... View More

Document History

June 26, 2020
Fluids for electrotechnical applications – Mineral insulating oils for electrical equipment
IEC 60296:2020 provides specifications and test methods for unused and recycled mineral insulating oils. It applies to mineral oil delivered according to the contractual agreement, intended for use...
IEC 60296:2012
February 20, 2012
Fluids for electrotechnical applications - Unused mineral insulating oils for transformers and switchgear
IEC 60296:2012 is now available as IEC Standards+ 60296:2012 which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 20, 2012
Fluids for electrotechnical applications - Unused mineral insulating oils for transformers and switchgear
IEC 60296:2012 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 4, 2003
Fluids for electrotechnical applications - Unused mineral insulating oils for transformers and switchgear
Covers specifications and test methods for unused mineral insulating oils. It applies to oil delivered to the agreed point and time of delivery, intended for use in transformers, switchgear and...
January 1, 1986
Amendment 1 - Specification for unused mineral insulating oils for transformers and switchgear
A description is not available for this item.
January 1, 1982
Specification for unused mineral insulating oils for transformers and switchgear
Covers specifications and test methods for unused mineral insulating oils, intended for use in transformers, switchgear and similar electrical equipment. Oils with and without additives are within...
January 1, 1972
Amendment 1 - Specification for unused mineral insulating oils for transformers and switchgear
A description is not available for this item.
January 1, 1969
Specification for unused mineral insulating oils for transformers and switchgear
Covers specifications and test methods for unused mineral insulating oils, intended for use in transformers, switchgear and similar electrical equipment. Oils with and without additives are within...
Advertisement