IEC - International Electrotechnical Commission - ISO/IEC 15504-5:2012
Information technology -- Process assessment -- Part 5: An exemplar software life cycle process assessment model
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 January 2012 |
| Status: | replaced |
| Page Count: | 196 |
| ICS Code (Software): | 35.080 |
abstract:
ISO/IEC 15504-5:2012 provides an example of a Process Assessment Model for use in performing a conformant assessment in accordance with the requirements of ISO/IEC 15504-2.
ISO/IEC... View More
Document History
ISO/IEC 15504-5:2012
January 26, 2012
Information technology -- Process assessment -- Part 5: An exemplar software life cycle process assessment model
ISO/IEC 15504-5:2012 provides an example of a Process Assessment Model for use in performing a conformant assessment in accordance with the requirements of ISO/IEC 15504-2. ISO/IEC 15504-5:2012...
March 7, 2006
Information technology -- Process Assessment -- Part 5: An exemplar Process Assessment Model
ISO/IEC 15504-5:2006 describes an exemplar Process Assessment Model (PAM), conformant with the ISO/IEC 15504-2 requirements for PAMs. It provides guidance, by way of example, on the nature and...