IEC - International Electrotechnical Commission - ISO/IEC 14543-5-5:2012

Information technology - Home electronic system (HES) architecture - Part 5-5: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Device type

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 February 2012
Status: published
Page Count: 13
ICS Code (IT applications in building and construction industry): 35.240.67
abstract:

ISO/IEC 14543-5-5:2012(E) specifies the device type of all devices that conform to ISO/IEC 14543-5-1: Core Protocol, and ISO/IEC 14543-5-2#: Application Profile. It is applicable to all devices... View More

Document History

ISO/IEC 14543-5-5:2012
February 23, 2012
Information technology - Home electronic system (HES) architecture - Part 5-5: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Device type
ISO/IEC 14543-5-5:2012(E) specifies the device type of all devices that conform to ISO/IEC 14543-5-1: Core Protocol, and ISO/IEC 14543-5-2#: Application Profile. It is applicable to all devices that...
Advertisement