IEC - International Electrotechnical Commission - ISO/IEC 14908-3:2012
Information technology -- Control network protocol -- Part 3: Power line channel specification
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 February 2012 |
| Status: | published |
| Page Count: | 13 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (IT applications in other fields): | 35.240.99 |
abstract:
ISO/IEC 14908-3:2011 specifies the control network Power Line (PL) channel and serves as a companion document to ISO/IEC 14908-1. It presents the information necessary for the development of a PL... View More
Document History
ISO/IEC 14908-3:2012
February 14, 2012
Information technology -- Control network protocol -- Part 3: Power line channel specification
ISO/IEC 14908-3:2011 specifies the control network Power Line (PL) channel and serves as a companion document to ISO/IEC 14908-1. It presents the information necessary for the development of a PL...